ASUS VX228H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
155485
Info modified on:
31 May 2024, 09:35:28
Short summary description ASUS VX228H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
ASUS VX228H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Long summary description ASUS VX228H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
ASUS VX228H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black