ASUS ZenWiFi Pro XT12 (2-PK) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74833
Info modified on:
13 Apr 2024, 14:42:09
Short summary description ASUS ZenWiFi Pro XT12 (2-PK) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
ASUS ZenWiFi Pro XT12 (2-PK), Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router
Long summary description ASUS ZenWiFi Pro XT12 (2-PK) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
ASUS ZenWiFi Pro XT12 (2-PK). WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 10756 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000,2500 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Number of data streams: 4x4. Security algorithms: WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, WPA3-PSK, WPS, MAC address table: 64 entries