ASUS P9X79 PRO LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111265
Info modified on:
30 Oct 2024, 13:05:47
Short summary description ASUS P9X79 PRO LGA 2011 (Socket R) ATX:
ASUS P9X79 PRO, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, Quad-channel
Long summary description ASUS P9X79 PRO LGA 2011 (Socket R) ATX:
ASUS P9X79 PRO. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI, Hybrid CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Bluetooth version: 2.1+EDR