ASUS E45M1-I DELUXE AMD Hudson M1 Socket FM1 mini ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
83856
Info modified on:
30 Oct 2024, 13:06:30
Short summary description ASUS E45M1-I DELUXE AMD Hudson M1 Socket FM1 mini ATX:
ASUS E45M1-I DELUXE, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 8 GB, Non-ECC
Long summary description ASUS E45M1-I DELUXE AMD Hudson M1 Socket FM1 mini ATX:
ASUS E45M1-I DELUXE. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA. Graphics card family: AMD. LAN controller: Realtek RTL8111E