ASUS P5P43TD/USB3 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127668
Info modified on:
30 Oct 2024, 13:05:51
Short summary description ASUS P5P43TD/USB3 LGA 775 (Socket T) ATX:
ASUS P5P43TD/USB3, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, Realtek RTL8112L, Gigabit Ethernet
Long summary description ASUS P5P43TD/USB3 LGA 775 (Socket T) ATX:
ASUS P5P43TD/USB3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS type: AMI, BIOS memory size: 64 Mbit