ASUS P4P800-MX Intel® 865GV Socket 478 ATX

https://images.icecat.biz/img/norm/high/321153-2635.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91356
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4P800-MX Intel® 865GV Socket 478 ATX:

ASUS P4P800-MX, Intel, Socket 478, 4 GB, Realtek 8101L 10/100 Mbps PCI LAN Controller, ATX, Intel® 865GV

Long summary description ASUS P4P800-MX Intel® 865GV Socket 478 ATX:

ASUS P4P800-MX. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Realtek 8101L 10/100 Mbps PCI LAN Controller. Motherboard form factor: ATX, Motherboard chipset: Intel® 865GV, Power source type: ATX. BIOS type: AMI

Embed the product datasheet into your content