ASUS X301A Intel® Pentium® B980 Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26159
Info modified on:
25 Jan 2025, 22:37:12
Short summary description ASUS X301A Intel® Pentium® B980 Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:
ASUS X301A, Intel® Pentium®, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB
Long summary description ASUS X301A Intel® Pentium® B980 Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:
ASUS X301A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black. Weight: 1.7 kg