ASUS X50RL-AP005C + HP AIO Intel® Core™ Duo T2310 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

https://images.icecat.biz/img/norm/high/1366000-6168.jpg
Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40114
Info modified on:
25 Jan 2025, 22:03:05
Short summary description ASUS X50RL-AP005C + HP AIO Intel® Core™ Duo T2310 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

ASUS X50RL-AP005C + HP AIO, Intel® Core™ Duo, 1.46 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description ASUS X50RL-AP005C + HP AIO Intel® Core™ Duo T2310 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:

ASUS X50RL-AP005C + HP AIO. Processor family: Intel® Core™ Duo, Processor model: T2310, Processor frequency: 1.46 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg

Embed the product datasheet into your content