ASUS Eee PC 1225B AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver

https://images.icecat.biz/img/norm/high/12804519-6633.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34761
Info modified on:
02 Feb 2025, 23:05:59
Short summary description ASUS Eee PC 1225B AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

ASUS Eee PC 1225B, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS Eee PC 1225B AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

ASUS Eee PC 1225B. Product type: Netbook, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.44 kg

Embed the product datasheet into your content