ASUS Eee PC 1215B AMD E E-450 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28701
Info modified on:
24 Jan 2025, 20:39:05
Short summary description ASUS Eee PC 1215B AMD E E-450 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
ASUS Eee PC 1215B, AMD E, 1.65 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS Eee PC 1215B AMD E E-450 Netbook 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
ASUS Eee PC 1215B. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.45 kg