ASUS Eee PC 1015PD Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB 250 GB Windows 7 Starter White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
83894
Info modified on:
22 Jan 2025, 05:11:31
Short summary description ASUS Eee PC 1015PD Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB 250 GB Windows 7 Starter White:
ASUS Eee PC 1015PD, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description ASUS Eee PC 1015PD Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB 250 GB Windows 7 Starter White:
ASUS Eee PC 1015PD. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.25 kg