Asko OCS8678G oven 75 L 3400 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21854
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Asko OCS8678G oven 75 L 3400 W Black:
Asko OCS8678G, Large, Electric, 75 L, 3400 W, 75 L, 2700 W
Long summary description Asko OCS8678G oven 75 L 3400 W Black:
Asko OCS8678G. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.94 kWh, AC input voltage: 220-240 V. Width: 595 mm, Depth: 546 mm, Height: 595 mm