APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W 0 AC outlet(s)

Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
15702
Info modified on:
21 Oct 2022, 10:32:10
Short summary description APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W 0 AC outlet(s):
APC MGE Galaxy 5000, Double-conversion (Online), 40 kVA, 36000 W, Sine, 408 V, 600 V
Long summary description APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W 0 AC outlet(s):
APC MGE Galaxy 5000. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 36000 W. AC outlet types: Terminal, Power plug: Terminal. Battery technology: Sealed Lead Acid (VRLA). Form factor: Tower, Product colour: Grey, Display type: LCD. Certification: UL 1778, UL 924