
AOC 75 Series I2275PWQU - 1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
193065
Info modified on:
30 Dec 2024, 17:23:52
Short summary description AOC 75 Series I2275PWQU - 1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC 75 Series I2275PWQU - 1, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Long summary description AOC 75 Series I2275PWQU - 1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC 75 Series I2275PWQU - 1. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black