AOC 80 Series E2280SWHN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88037
Info modified on:
14 Jun 2024, 03:11:43
Short summary description AOC 80 Series E2280SWHN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
AOC 80 Series E2280SWHN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description AOC 80 Series E2280SWHN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
AOC 80 Series E2280SWHN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Built-in speaker(s). VESA mounting. Product colour: Black