AOC AGON 3 AG323FCXE computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black

https://images.icecat.biz/img/gallery/93618101_1767754231.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
44489
Info modified on:
10 Aug 2024, 06:49:08
Short summary description AOC AGON 3 AG323FCXE computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black:

AOC AGON 3 AG323FCXE, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description AOC AGON 3 AG323FCXE computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black:

AOC AGON 3 AG323FCXE. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Embed the product datasheet into your content