AOC B2 27B2DA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
304804
Info modified on:
20 Mar 2025, 17:11:07
Short summary description AOC B2 27B2DA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
AOC B2 27B2DA, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Long summary description AOC B2 27B2DA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
AOC B2 27B2DA. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black