Alienware X51 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium PC Black

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38228
Info modified on:
07 Oct 2024, 16:49:23
Short summary description Alienware X51 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium PC Black:
Alienware X51, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
Long summary description Alienware X51 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium PC Black:
Alienware X51. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 545. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC. Product colour: Black