Alienware Area-51m Intel® Core™ i7 i7-9700K Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8837
Info modified on:
27 Jan 2025, 08:38:10
Short summary description Alienware Area-51m Intel® Core™ i7 i7-9700K Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Alienware Area-51m, Intel® Core™ i7, 3.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB
Long summary description Alienware Area-51m Intel® Core™ i7 i7-9700K Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Alienware Area-51m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9700K, Processor frequency: 3.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black