Alienware 17 R4 Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Quad HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black, Silver

https://images.icecat.biz/img/gallery/37114895_3843016416.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16680
Info modified on:
28 Jan 2025, 10:37:11
Short summary description Alienware 17 R4 Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Quad HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black, Silver:

Alienware 17 R4, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1.26 TB

Long summary description Alienware 17 R4 Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Quad HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black, Silver:

Alienware 17 R4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Embed the product datasheet into your content