Zebra logo

Zebra TLP 2844 label printer 203 x 203 DPI 102 mm/sec Wired

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18399
Info modified on:
07 Mar 2024, 15:34:52
Long product name Zebra TLP 2844 label printer 203 x 203 DPI 102 mm/sec Wired:

TLP2844, EPL, RS232, Par & USB, Flash 1MB, Real Time Clock

Short summary description Zebra TLP 2844 label printer 203 x 203 DPI 102 mm/sec Wired:

Zebra TLP 2844, 203 x 203 DPI, 102 mm/sec, Wired

Long summary description Zebra TLP 2844 label printer 203 x 203 DPI 102 mm/sec Wired:

Zebra TLP 2844. Resolution (maximum): 203 x 203 DPI, Print speed: 102 mm/sec. Supported paper width: 104 mm. Connectivity technology: Wired

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.