location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman Z-MACHINE GT1000 Midi Tower Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-MACHINE GT1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-GT1000-TI show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zalman Z-MACHINE GT1000 Midi Tower Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX, micro ATX
  • - Aluminium
  • - Titanium
Long product name Zalman Z-MACHINE GT1000 Midi Tower Titanium :
The short editorial description of Zalman Z-MACHINE GT1000 Midi Tower Titanium

Z-MACHINE GT1000, Slim aluminum tower case, Titanium
More>>>
Zalman Z-MACHINE GT1000 Midi Tower Titanium:
The official marketing text of Zalman Z-MACHINE GT1000 Midi Tower Titanium as supplied by the manufacturer

Slim aluminum tower case with excellent cooling performance and expandability.

Noise & Vibration Preventive Structure
All sides of the GT1000 are comprised of aluminum material of 4~5mm thickness and have each been assembled by an engineer to provide a firm enclosure with noise and vibration preventions. Furthermore, the connection part for the HDD (Hard Disk Drive) is made of rubber rollers and dampers, which serve to capture the vibration and noise from escaping.

Optimal Airflow
The GT1000 enclosure is designed to maintain optimum internal temperature at all times, incorporating two 92mm LED Front Intake Fans and a 120mm Rear Exhaust Fan for high volume airflow through the system at low fan RPM for high performance cooling with quiet operation, and accommodates even the hottest CPUs that generate over 130watts of heat.

Short summary description Zalman Z-MACHINE GT1000 Midi Tower Titanium:
This short summary of the Zalman Z-MACHINE GT1000 Midi Tower Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman Z-MACHINE GT1000, Midi Tower, PC, Titanium, ATX, micro ATX, Aluminium, 220 mm

Long summary description Zalman Z-MACHINE GT1000 Midi Tower Titanium:
This is an auto-generated long summary of Zalman Z-MACHINE GT1000 Midi Tower Titanium based on the first three specs of the first five spec groups.

Zalman Z-MACHINE GT1000. Form factor: Midi Tower, Type: PC, Product colour: Titanium. Width: 220 mm, Depth: 480 mm, Height: 450 mm. Internal drive bays: 4 x 5.25", External drive bays: 7 x 3.5", Internal drive bays: 7 x 3.5", 4 x 5.25"

Design
Disk material
Aluminium
Form factor *
Midi Tower
Type *
PC
Product colour *
Titanium
Supported motherboard form factors *
ATX, micro ATX
LED indicators
Yes
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
220 mm
Depth
480 mm
Height
450 mm
Weight
12,5 kg
Other features
Internal drive bays
7 x 3.5", 4 x 5.25"
Ventilation fan(s)
3
Expansion slots
7
Internal drive bays
4 x 5.25"
External drive bays
7 x 3.5"
Weight (imperial)
12,5 kg (27.5 lbs)
Display
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 07:46:13
Uk has collected 17 expert reviews for Zalman Z-MACHINE GT1000 Midi Tower Titanium and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-21 07:45:20
The all-aluminium Zalman ZMachine GT1000-TI looks solid and flaunts plenty of style. The aluminium design is reminiscent of Hi-Fi systems with enormous silver volume controls and does for PC cases what stainless steel fridges did for kitchens, made the...
Good Tool-free drive insertion, all-aluminium design, side panel doors on hinges...
Bad 80mm fans on the front panel The Final Word The Zalman ZMachine GT1000-TI is a very stylish case with an interesting and manageable design. There are no points lost for the lack of a removable motherboard tray, but the design could have allowed for it...
Bottom line The Zalman ZMachine GT1000-TI is a very stylish case with an interesting and manageable design. There are no points lost for the lack of a removable motherboard tray, but the design could have allowed for it, which is disappointing.
80%
apcmag.com
Updated:
2016-12-30 01:42:59
The GT1000 Z Machine' from Zalman is a mid-tower chassis designed for quiet and cool gaming, though there's nothing to it that limits its use for anything else. The Z Machine is very solidly contructed from 5mm aluminium. Double doors on both si...
Good Outstanding build quality...
Bad Hot hardware might struggle...
90%
Brand Image Product code Product Stock Price from
Zalman Z-MACHINE GT1000 Midi Tower Black Zalman Z-MACHINE GT1000 Midi Tower Black
(show image)
ZM-GT1000-BK Z-MACHINE GT1000 0.00
(excl. VAT)
0 (incl. VAT)