Yato YT-82700 soldering iron

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357
Info modified on:
03 May 2024, 03:11:02
Bullet Points Yato YT-82700 soldering iron:
  • - Soldering iron 50w for 900m arrowhead with temperature control 200-450c
  • - Cob soldering iron with knob temperature control, suitable for the very popular 900M series interchangeable soldering tips.
  • - Temperature stabilization function
  • - Allows the user to maintain the preset temperature of the soldering tip under various conditions of heat demand to make a proper soldering joint. The tip, depending on the size of the component being soldered, gives off more or less heat, and the device, with the help of a built-in tip temperature sensor, continuously reads its real value and compares it to the set temperature, then increases or decreases the power consumption as needed to maintain the set temperature.
  • - Additional information:
  • - power: 50 W
  • - temperature range: 200 - 450°C
  • - temperature accuracy: +-25°C
  • - temperature stabilization
  • - ceramic heater
  • - cable length: 1.4 m
  • - built into the housing LED indicates that the device is on
  • - The YT-82700 flask soldering iron heats up to an operating temperature of 350°C in approximately 60 seconds.
Long product name Yato YT-82700 soldering iron:

Soldering Iron 50W Temp. 200-450C

Short summary description Yato YT-82700 soldering iron:

Yato YT-82700, 220 - 240 V, 50 Hz, 100 g, 1 pc(s)

Long summary description Yato YT-82700 soldering iron:

Yato YT-82700. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Weight: 100 g. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.