Yato YT-38511 socket/socket set

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262
Info modified on:
03 May 2024, 03:10:28
Bullet Points Yato YT-38511 socket/socket set:
  • - Spark plug cap. Drive size 3/8 "16mm attachment size - 12 angular. Cienninated construction inside is a magnet holding a candle.
Long product name Yato YT-38511 socket/socket set:

Spark Plug Socket 3/8'', 16 mm, 12Pt

Short summary description Yato YT-38511 socket/socket set:

Yato YT-38511, 3/8", 62 mm, 1 pc(s)

Long summary description Yato YT-38511 socket/socket set:

Yato YT-38511. Drive size: 3/8". Length: 62 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.