Yato YT-04326 socket/socket set

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
326
Info modified on:
03 May 2024, 03:09:59
Bullet Points Yato YT-04326 socket/socket set:
  • - Professional Torx pushes, 1/2 "cap size, T50 size. Chrome -shaped cap made of CRV6150 steel, aisi S2 steel mandrel and covered with a layer of nickel. An irreplaceable tool in a car or mechanical workshop.
Long product name Yato YT-04326 socket/socket set:

Socket Bit Torx 1/2" T50 L100mm

Short summary description Yato YT-04326 socket/socket set:

Yato YT-04326, 1/2", 100 mm, 1 pc(s)

Long summary description Yato YT-04326 socket/socket set:

Yato YT-04326. Drive size: 1/2". Length: 100 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.