Xerox logo

Xerox C310V_DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95162
Info modified on:
25 Jul 2024, 08:18:39
Bullet Points Xerox C310V_DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:
  • - Xerox C310 Color Printer
  • - 35/33 ppm Letter/A4 color and B&W
  • - Compact footprint
  • - Built-in Wi-Fi connectivity with Wi-Fi Direct®
  • - AirPrint, Mopria and Chromebook printing
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
Long product name Xerox C310V_DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:

Xerox C310 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets

Xerox C310V_DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:

Finally, a printer that works as hard as you do.

The affordable Xerox C310 Colour Printer is built for fast, nimble offices and home offices that need a colour printer that can keep up with them. Easy to set up with Xerox® Smart Start Software and ready to work hard right out of the box. This device was designed for high-demand print environments, with an easy-to-use interface, automatic 2-Sided printing on letter and legal size paper with standard paper capacity of 250 sheets. Built-in wireless and Wi-Fi Direct functionality lets you print directly from mobile devices and tablets. Designed with a recommended monthly print volume of up to 1,500 pages per month, a 1 GHz dual core processor, 1 GB memory, and print speeds up to 35 Letter pages per minute/ 33 A4 pages per minute the C310 is a workhorse. Achieving EPEAT certification means the C310 Colour Printer meets comprehensive criteria for design, production, energy use, and recycling. Our Green World Alliance program offers hassle-free toner cartridge recycling.

Short summary description Xerox C310V_DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:

Xerox C310V_DNI, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description Xerox C310V_DNI laser printer Colour 1200 x 1200 DPI A4 Wi-Fi:

Xerox C310V_DNI. Print technology: Laser, Colour. Number of print cartridges: 4, Duty cycle (monthly, A4): 80000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.