X-KOM G4M3R 500 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1,24 TB HDD+SSD NVIDIA® GeForce® GTX 1070 PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1795
Info modified on:
09 Mar 2024, 14:04:25
Short summary description X-KOM G4M3R 500 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1,24 TB HDD+SSD NVIDIA® GeForce® GTX 1070 PC Black:

X-KOM G4M3R 500, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, DDR4-SDRAM, 1,24 TB

Long summary description X-KOM G4M3R 500 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1,24 TB HDD+SSD NVIDIA® GeForce® GTX 1070 PC Black:

X-KOM G4M3R 500. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i7, Processor: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1,24 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Power supply: 500 W. Product type: PC. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.