Wortmann AG TERRA PAD 885 INDUSTRY, 21,1 cm (8.3"), 1920 x 1200 pixels, 64 GB, 2 GB, Windows 8.1 Pro, Black
Wortmann AG TERRA PAD 885 INDUSTRY. Display diagonal: 21,1 cm (8.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,33 GHz, Processor type: Intel Atom®, Processor: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 540 g. Operating system software: Windows 8.1 Pro. Product colour: Black