location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision SP-1800 loudspeaker 3-way White Wired 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-1800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-1800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3635038000004
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Vision SP-1800 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vision SP-1800 loudspeaker 3-way White Wired 50 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 W 3-way 2.0 channels
  • - Number of drivers: 3 80 - 20000 Hz 8 Ω
  • - Amplifier
  • - White
Warranty: 3-year return to base
Long product name Vision SP-1800 loudspeaker 3-way White Wired 50 W :
The short editorial description of Vision SP-1800 loudspeaker 3-way White Wired 50 W

Pair 3-Way Wall Loudspeakers, 8 ohms, 89 dB, 80Hz-20kHz
More>>>
Short summary description Vision SP-1800 loudspeaker 3-way White Wired 50 W:
This short summary of the Vision SP-1800 loudspeaker 3-way White Wired 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

Vision SP-1800, 3-way, 2.0 channels, Wired, 50 W, 80 - 20000 Hz, White

Long summary description Vision SP-1800 loudspeaker 3-way White Wired 50 W:
This is an auto-generated long summary of Vision SP-1800 loudspeaker 3-way White Wired 50 W based on the first three specs of the first five spec groups.

Vision SP-1800. Recommended usage: Universal. Speaker type: 3-way, Audio output channels: 2.0 channels, Number of drivers: 3. Connectivity technology: Wired. RMS rated power: 50 W, Frequency range: 80 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 89 dB. Product colour: White

Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)