Viewsonic logo

Viewsonic 32" LCD TV 81,3 cm (32") WXGA 550 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21732
Info modified on:
30 May 2023, 12:05:16
Warranty:
One-year limited warranty on parts, labor and backlight.
Long product name Viewsonic 32" LCD TV 81,3 cm (32") WXGA 550 cd/m²:

32" LCD TV

Viewsonic 32" LCD TV 81,3 cm (32") WXGA 550 cd/m²:

ViewSonic's NextVision N3200w 32" HD LCD TV features advanced image enhancement technologies that deliver stunning television and video entertainment. INTENSE COLOR, HIGH CONTRAST IMAGES, 1280x768 resolution, and powerful 12-watt stereo speakers with virtual surround sound capability immerse you in the action. Integrated connections give you versatile high-definition TV compatibility regardless of your HD signal source. CONNECT ALL YOUR MULTIMEDIA COMPONENTS. There's even a digital media reader for viewing your favorite digital photos. The N3200w offers DVI/HDCP (high-definition content protection) capability ensuring long-term compatibility with evolving technology. The stylish flat panel with distinctive design complements your decor and lifestyle.

Short summary description Viewsonic 32" LCD TV 81,3 cm (32") WXGA 550 cd/m²:

Viewsonic 32" LCD TV, 81,3 cm (32"), 1280 x 768 pixels, WXGA, LCD

Long summary description Viewsonic 32" LCD TV 81,3 cm (32") WXGA 550 cd/m²:

Viewsonic 32" LCD TV. Display diagonal: 81,3 cm (32"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 550 cd/m², Response time: 9 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.