Microsoft logo

Microsoft Habu Laser Gaming mouse USB Type-A 2000 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11739
Info modified on:
13 May 2020, 20:34:23
Short summary description Microsoft Habu Laser Gaming mouse USB Type-A 2000 DPI:

Microsoft Habu Laser Gaming Mouse, Laser, USB Type-A, 2000 DPI, Black

Long summary description Microsoft Habu Laser Gaming mouse USB Type-A 2000 DPI:

Microsoft Habu Laser Gaming Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Control panel: 3. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.