Kingston Technology logo

Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28180
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
Lifetime warranty
Long product name Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z memory module:

System Specific

Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z memory module:

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z memory module:

Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z, 144-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z memory module:

Kingston Technology System Specific Memory Memory 128MB SO for Compaq Presario 1200z. Memory form factor: 144-pin SO-DIMM

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.