Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Large Enterprise Business
- - Rack (2U) Black
- - 580 W
More>>>
Short summary description DELL PowerVault ME4024 iSCI disk array Rack (2U) Black:
This short summary of the DELL PowerVault ME4024 iSCI disk array Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.
DELL PowerVault ME4024 iSCI, Serial Attached SCSI (SAS), 4,8 kg, Rack (2U), Black
Long summary description DELL PowerVault ME4024 iSCI disk array Rack (2U) Black:
This is an auto-generated long summary of DELL PowerVault ME4024 iSCI disk array Rack (2U) Black based on the first three specs of the first five spec groups.
DELL PowerVault ME4024 iSCI. Storage drive interface: Serial Attached SCSI (SAS). Form factor: Rack (2U). Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 2.5". Width: 483 mm, Depth: 602,9 mm, Height: 87,9 mm, Weight: 4,8 kg. Product colour: Black