location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-S5010A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-S5010A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071212500
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Purpose tray
  • - 520 sheets
  • - Grey
Long product name Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets :
The short editorial description of Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets

ML-S5010A Printer Supplies (520 sheets)
More>>>
Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets:
The official marketing text of Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets as supplied by the manufacturer

- for ML-4510ND, ML-5010ND, ML-5015ND

Short summary description Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets:
This short summary of the Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-S5010A, Multi-Purpose tray, ML-5010ND, ML-5015ND, ML-4510ND, 520 sheets, Grey, Letter, Legal, Oficio, Folio, A4, JIS B5, ISO B5, Executive, A5, Statement, 509 mm

Long summary description Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets:
This is an auto-generated long summary of Samsung ML-S5010A tray/feeder Multi-Purpose tray 520 sheets based on the first three specs of the first five spec groups.

Samsung ML-S5010A. Type: Multi-Purpose tray, Compatibility: ML-5010ND, ML-5015ND, ML-4510ND, Maximum capacity: 520 sheets. Media types supported: Letter, Legal, Oficio, Folio, A4, JIS B5, ISO B5, Executive, A5, Statement. Width: 509 mm, Depth: 516 mm, Height: 243 mm

Features
Type *
Multi-Purpose tray
Compatibility *
ML-5010ND, ML-5015ND, ML-4510ND
Maximum capacity
520 sheets
Product colour
Grey
Media formats
Media types supported
Letter, Legal, Oficio, Folio, A4, JIS B5, ISO B5, Executive, A5, Statement
Media formats
Letter
Yes
Legal
Yes
Weight & dimensions
Width
509 mm
Depth
516 mm
Height
243 mm
Weight
11,9 kg