location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7AL55UP show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro for Workstations
  • - Intel Xeon W-2245 (16.5MB Cache, 3.9GHz)
  • - AMD Radeon Pro WX 3100 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 2000GB SSD
Long product name HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black :
The short editorial description of HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black

Intel Xeon W-2245 (16.5MB Cache, 3.9GHz), 16GB DDR4-SDRAM, 2000GB SSD, DVD-RW, AMD Radeon Pro WX 3100 (4GB GDDR5), LAN, Windows 10 Pro for Workstations
More>>>
HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black:
The official marketing text of HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black as supplied by the manufacturer

HP's best-selling performance workstation

Perfect for engineering, visualization and Machine Learning, HP's most popular workstation delivers disruptive performance for a wide spectrum of applications. With a choice of Intel® Xeon® or Core™ X processors, and support for dual extreme graphics, you get all you need, nothing more.

Short summary description HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black:
This short summary of the HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 3,9 GHz, Intel® Xeon®, 16 GB, 2 TB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G4 Intel® Xeon® W-2245 16 GB DDR4-SDRAM 2 TB SSD AMD Radeon Pro WX 3100 Windows 10 Pro for Workstations Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G4. Processor frequency: 3,9 GHz, Processor type: Intel® Xeon®, Processor: W-2245. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: SSD, Optical drives: DVD-RW. Discrete graphics card model: AMD Radeon Pro WX 3100. Operating system software: Windows 10 Pro for Workstations. Power supply: 750 W. Form factor: Tower. Product type: Workstation. Product colour: Black

Country Distributor
United States 1 distributor(s)