location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS705a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3109C028
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292198447
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 single inks
  • - Auto 2-sided printing
  • - 350 sheet input capacity
  • - Easy Ink Delivery
  • - Wi-Fi and Ethernet connectivity
  • - 2-line LCD
  • - Smartphone Copy
  • - Print from the cloud (PIXMA Cloud Link)
  • - Printable nail stickers
  • - Print Rewards
Warranty: 2 year
Long product name Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

A4, 4800 x 1200 dpi, LCD, USB, WLAN, 372 x 365 x 158 mm, 5.4 kg
More>>>
Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

A compact, productive, affordable and connected printer for top performance in your small office or home

Big in features but small in size, Canon's smallest-ever 5-ink single function printer has a maximum 350-sheet plain paper capacity to deliver smart documents and photos with seamless connectivity for an affordable price. A paper capacity of 350 sheets split between the rear feed and front cassette enables uninterrupted project printing, while seamless Wi-Fi and Ethernet connectivity allow you to keep connected with your devices, with creative apps available for personalised creativity. For business owners with multiple printers, Management Information Base means you can keep an eye on printer usage and ink levels from a central point, and businesses and families alike will enjoy the efficiency of full dot LCD, auto 2-sided printing, auto On/Off and the use of XL and XXL ink cartridges.

Short summary description Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS705a, Colour, 5, 4800 x 1200 DPI, A4, Duplex printing, LCD

Long summary description Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS705a inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS705a. Colour, Number of print cartridges: 5. Resolution (maximum): 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Colour(s) of print cartridges *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
5
Printing
Resolution (maximum) *
4800 x 1200 DPI
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
10 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 13x13, 20x25
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Network
Ethernet LAN connection *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Power
Power consumption (off)
0,3 W
Energy Star Typical Electricity Consumption (TEC)
0,2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
372 mm
Depth
365 mm
Height
158 mm
Weight
5,4 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
1 pages
Included cartridge capacity (CMY)
4 pages
Cables included
AC
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)