NETGEAR logo

NETGEAR WN2000RPT 150 Mbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115686
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR WN2000RPT 150 Mbit/s:

WN2000RPT, 2.4GHz, 802.11 b/g/n, Fast Ethernet, 4 x RJ-45, WPA/WPA2, PSK, 0.68kg, Black

NETGEAR WN2000RPT 150 Mbit/s:

Universal WiFi Range Extender, 4-port WiFi Adapter
- Extends wireless coverage;
- Universal compatibility;
- Connect Smartphones, iPad®, and more;
- 4 wired to wireless connections.

The NETGEAR Universal WiFi Range Extender allows you to keep your current wireless equipment and improve coverage to eliminate “dead zones”, giving you the freedom to roam anywhere in the house and access Internet without worrying about coverage. It is compatible with wireless b/g/n routers, gateways and Internet service provider’s devices. Four Ethernet ports enable you to connect to gaming consoles, Internet TVs, and Blu-rayTM players.

Compatible
— Extends 2.4 GHz Wi-Fi signals from existing routers.
Secured connection
— Push 'N' Connect using Wi-Fi Protected Setup™ (WPS) connects devices to the Extender quickly and securely.
Optimal coverage
— Real-time link-rate LED locates the best placement spot to provide optimal wireless coverage.
Easy setup
— Step-by-step, graphical Installation Guide makes installation easy. No need to insert a CD or plug in Ethernet cables.
Signal status
— Dynamic LEDs display live network connection status and signal strength between your existing network, Extender and wireless devices.
Versatility
— Four (4) Ethernet ports allow the Extender to function as a wireless adapter to connect wired devices like Blu-ray® players, gaming consoles, DVRs, and Internet TVs.
NETGEAR Green features
— Power on/off button, 80% recycled packaging.

Short summary description NETGEAR WN2000RPT 150 Mbit/s:

NETGEAR WN2000RPT, 150 Mbit/s, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, 10,100 Mbit/s

Long summary description NETGEAR WN2000RPT 150 Mbit/s:

NETGEAR WN2000RPT. Maximum data transfer rate: 150 Mbit/s. Encryption type: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.