location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy 10x15 50 Sheets photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper - 2 for 1), 100 x 150 mm, 225g/m², 100 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042177 show
Show alternative article codes used in the online market place
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Glossy 10x15 50 Sheets photo paper :
The short editorial description of Epson Glossy 10x15 50 Sheets photo paper

Glossy Photo Paper 10x15 50 Sheets
More>>>
Epson Glossy 10x15 50 Sheets photo paper:
The official marketing text of Epson Glossy 10x15 50 Sheets photo paper as supplied by the manufacturer

A better quality photo paper, ideal for regular home photo printing. All paper types in our range have undergone rigorous research and development to ensure that they work in harmony with Epson printers and ink technologies. Each paper type delivers photos that are durable, smooth, bright and glossy

Short summary description Epson Glossy 10x15 50 Sheets photo paper:
This short summary of the Epson Glossy 10x15 50 Sheets photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy Photo Paper 10x15 50 Sheets, 460 g, 1 pc(s), 105 mm, 155 mm, 30 mm, 1520 pc(s)

Long summary description Epson Glossy 10x15 50 Sheets photo paper:
This is an auto-generated long summary of Epson Glossy 10x15 50 Sheets photo paper based on the first three specs of the first five spec groups.

Epson Glossy Photo Paper 10x15 50 Sheets. Weight: 460 g. Quantity per pack: 1 pc(s), Package width: 105 mm, Package depth: 155 mm. Products per pallet: 1520 pc(s), Quantity per master (outer) case: 5 pc(s), Minimum order quantity: 5 pc(s). Dimensions (WxDxH): 156 x 178 x 125 mm, Paper dimensions: 10 x 15 cm, Country of origin: China

Weight & dimensions
Weight
460 g
Packaging data
Quantity per pack
1 pc(s)
Package width
105 mm
Package depth
155 mm
Package height
30 mm
Logistics data
Products per pallet
1520 pc(s)
Quantity per master (outer) case
5 pc(s)
Minimum order quantity
5 pc(s)
Other features
Dimensions (WxDxH)
156 x 178 x 125 mm
Paper dimensions
10 x 15 cm
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)