location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 280W Slim Smart 7.4mm AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280W Slim Smart 7.4mm AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4J0P0AA show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 00:04:16
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 280W Slim Smart 7.4mm AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Output power: 280 W
  • - Purpose: Workstation
  • - 1 pc(s)
  • - Black
Warranty: HP standard one-year limited warranty
Long product name HP 280W Slim Smart 7.4mm AC Adapter :
The short editorial description of HP 280W Slim Smart 7.4mm AC Adapter

280W Slim Smart 7.4mm AC Adapter
More>>>
HP 280W Slim Smart 7.4mm AC Adapter:
The official marketing text of HP 280W Slim Smart 7.4mm AC Adapter as supplied by the manufacturer

Add an additional adapter and always have one available in the office or at home.

Short summary description HP 280W Slim Smart 7.4mm AC Adapter:
This short summary of the HP 280W Slim Smart 7.4mm AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 280W Slim Smart 7.4mm AC Adapter, Workstation, 280 W, Black, 180 mm, 85 mm, 35 mm

Long summary description HP 280W Slim Smart 7.4mm AC Adapter:
This is an auto-generated long summary of HP 280W Slim Smart 7.4mm AC Adapter based on the first three specs of the first five spec groups.

HP 280W Slim Smart 7.4mm AC Adapter. Purpose: Workstation, Output power: 280 W. Product colour: Black. Width: 180 mm, Depth: 85 mm, Height: 35 mm. Quantity per pack: 1 pc(s), Cables included: AC, Package width: 184 mm

Features
Purpose *
Workstation
Output power *
280 W
Design
Product colour *
Black
Weight & dimensions
Width
180 mm
Depth
85 mm
Height
35 mm
Weight & dimensions
Weight
920 g
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Package width
184 mm
Package depth
232 mm
Package height
95 mm
Package weight
1,23 kg
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 4 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Terms of use HP 280W Slim Smart 7.4mm AC Adapter:
Terms of use

Technical specification disclaimers