location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RBCSUTX UPS battery 48 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBCSUTX UPS Replacement Battery Cartridge for Tripp Lite SUTX20K or SUTX40K UPS, 48V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBCSUTX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332211446 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2021 20:03:00
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RBCSUTX UPS battery 48 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Replacement battery cartridge for Tripp Lite SUTX20K or SUTX40K UPS
  • - Carefully screened and certified to restore UPS runtime to original specs
  • - Leakproof internal battery requires no regular maintenance
  • - Each RBCSUTX contains 4x 12V 9Ah batteries
  • - SUTX20K and SUTX40K require 20x RBCSUTX cartridges
Warranty: 1-year limited
Long product name Tripp Lite RBCSUTX UPS battery 48 V :
The short editorial description of Tripp Lite RBCSUTX UPS battery 48 V

UPS Replacement Battery Cartridge for Tripp Lite SUTX20K or SUTX40K UPS, 48V
More>>>
Tripp Lite RBCSUTX UPS battery 48 V:
The official marketing text of Tripp Lite RBCSUTX UPS battery 48 V as supplied by the manufacturer

UPS Replacement Battery Cartridge for Tripp Lite SUTX20K and SUTX40K UPS Systems
This UPS backup battery replacement is carefully screened and certified to meet or exceed original specifications. The leakproof, no-maintenance RBCSUTX comes pre-assembled and pre-wired as four 12V 9Ah batteries for quick and easy installation in your SUTX20K or SUTX40K 3-phase UPS (20 RBCSUTX cartridges are required for each UPS). It functions within a wide range of operating temperatures. A sensor automatically informs the UPS that the battery has been replaced, so the UPS can reset the battery age.

Short summary description Tripp Lite RBCSUTX UPS battery 48 V:
This short summary of the Tripp Lite RBCSUTX UPS battery 48 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RBCSUTX, 48 V, 1 pc(s), Black, 5 year(s), China, Tripp Lite SUTX20K, SUTX40K

Long summary description Tripp Lite RBCSUTX UPS battery 48 V:
This is an auto-generated long summary of Tripp Lite RBCSUTX UPS battery 48 V based on the first three specs of the first five spec groups.

Tripp Lite RBCSUTX. Battery voltage: 48 V, Number of batteries included: 1 pc(s), Product colour: Black. Width: 63,5 mm, Height: 108 mm, Depth: 609,6 mm. Package width: 222 mm, Package height: 269,7 mm, Package depth: 756,9 mm. Master (outer) case width: 222 mm, Master (outer) case length: 756,9 mm, Master (outer) case height: 269,7 mm

Features
Product colour
Black
Battery voltage *
48 V
Number of batteries included *
1 pc(s)
Battery life
5 year(s)
Country of origin
China
Compatibility
Tripp Lite SUTX20K, SUTX40K
Weight & dimensions
Width
63,5 mm
Height
108 mm
Depth
609,6 mm
Packaging data
Package width
222 mm
Package height
269,7 mm
Package depth
756,9 mm
Package weight
12,5 kg
Package weight
12,47 kg
Logistics data
Master (outer) case width
222 mm
Master (outer) case length
756,9 mm
Master (outer) case height
269,7 mm
Master (outer) case weight
12,5 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)