location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7360 phone 92 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7360 phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0022572
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7360 phone 92 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - 760 mAh
Long product name Nokia 7360 phone 92 g Pink :
The short editorial description of Nokia 7360 phone 92 g Pink

Nokia 7360 phone (pink)
More>>>
Short summary description Nokia 7360 phone 92 g Pink:
This short summary of the Nokia 7360 phone 92 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7360 phone, Bar, 128 x 160 pixels, 760 mAh, Pink

Long summary description Nokia 7360 phone 92 g Pink:
This is an auto-generated long summary of Nokia 7360 phone 92 g Pink based on the first three specs of the first five spec groups.

Nokia 7360 phone. Form factor: Bar. Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 760 mAh, Standby time (2G): 450 h. Weight: 92 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2015-06-01 03:36:42
Uk has collected 10 expert reviews for Nokia 7360 phone 92 g Pink and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 21:57:31
This one is the standard candybar model in the L’Amour collection, Nokia’s second set of fashion-themed phones. It is also the cheapest among the three, probably because it only sports a 65K colour screen and a 0.3 megapixel CMOS camera.
80%