Philips logo

Philips Norelco Headgroom QC5550/40 body groomer/shaver Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160787
Info modified on:
31 Oct 2024, 04:10:10
Warranty:
2 Years
Long product name Philips Norelco Headgroom QC5550/40 body groomer/shaver Black:

The best balder. Zero millimeter, 100% reach

Philips Norelco Headgroom QC5550/40 body groomer/shaver Black:

A perfectly smooth and precisely shaved head with the Philips Norelco QC5550/40 do-it-yourself hair clipper.

Shave: Balder attachment for a smooth and precise shave
3. Shave your own head easily and comfortably. The balder attachment clips on and off easily and guarantees a smooth shave without the nicks and cuts that can be caused by blades.

180° rotating head for 100% reach
Makes trimming or shaving your own head easier than ever. Simply select the right angle to comfortably reach all parts of your head without help.

Adjustable zoom ring for easy length settings
Easily select and set your desired hair length by turning the integrated zoom ring. The length settings are clearly visible on the side of the combs.

Contour-following combs for speed and comfort
The 2D combs gently follow the contours of your head for a smooth, even and comfortable hair cut.

Skin-friendly blades and combs are gentle to the skin
Rounded edges on the blades and combs are designed to avoid scratching the skin for a more comfortable experience.

Quick Charge Power System: 1hr/60 minutes cordless use
The lithium-Ion battery is fully charged in 1 hour and provides constant power for up to 60 minutes cordless use.

Fully washable for easy cleaning
Conveniently washes under the tap for a thorough clean.

Includes hand-held mirror and storage pouch
The hand-held mirror provides extra visibility when trimming or shaving the back of your head. Safely keep together your product and attachments in the soft storage pouch.

Corded and cordless use
For flexibility and convenience the headgroom can be used with or without the power cord.

Self-sharpening blades
The self-sharpening, stainless steel blades stay sharp longer and ensure top cutting performance.

Lubrication for life
No need for oil maintenance.

Battery charging, full and low indication
A light display flashes white to indicate that the battery is charging and turns constant when it is fully charged. The light flashes orange when the battery is running low.

Trim: Range of length settings from 1 to 15mm
Cut your own hair easily and accurately, using the precision comb for lengths between 1 and 3mm or the regular comb for 3 to 15mm.

2-year guarantee, worldwide voltage.
All of our grooming products are built to last. They come with a 2 year worldwide guarantee, worldwide voltage compatibility.

100% waterproof for easy cleaning
To clean, you can simply rinse this Philips groomer under the tap.

Short summary description Philips Norelco Headgroom QC5550/40 body groomer/shaver Black:

Philips Norelco Headgroom QC5550/40, Wet & Dry, Self-sharpening blade, Battery, Black

Long summary description Philips Norelco Headgroom QC5550/40 body groomer/shaver Black:

Philips Norelco Headgroom QC5550/40. Product colour: Black, Cutter width: 4,1 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.