location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-CL3 printer cleaning Print head cleaning tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cleaning tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-CL3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766691680
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:52:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother TZE-CL3 printer cleaning Print head cleaning tape :
The short editorial description of Brother TZE-CL3 printer cleaning Print head cleaning tape

Cleaning tape, 12mm print head, 100 uses
More>>>
Brother TZE-CL3 printer cleaning Print head cleaning tape:
The official marketing text of Brother TZE-CL3 printer cleaning Print head cleaning tape as supplied by the manufacturer

Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-CL3 printer cleaning Print head cleaning tape:
This short summary of the Brother TZE-CL3 printer cleaning Print head cleaning tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-CL3, Print head cleaning tape, Thermal transfer, Black, 1,2 cm, Brother P-touch, 1 pc(s)

Long summary description Brother TZE-CL3 printer cleaning Print head cleaning tape:
This is an auto-generated long summary of Brother TZE-CL3 printer cleaning Print head cleaning tape based on the first three specs of the first five spec groups.

Brother TZE-CL3. Product type: Print head cleaning tape, Print technology: Thermal transfer, Product colour: Black. Quantity per pack: 1 pc(s)

Features
Product type *
Print head cleaning tape
Print technology
Thermal transfer
Product colour
Black
Tape width
1,2 cm
Features
Maximum number of cleaning cycles
100
Compatibility
Brother P-touch
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)