location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B203-101-IND-ER 1-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 330 ft., TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-101-IND-ER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260598 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:33
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 2.0 speeds up to 300 Mbps to ensure reliable data transfers
  • - Power over Cable (PoC) provides power to the transmitter via Cat6 cable
  • - ESD protection to ±15 kV cuts potential static damage to your connected peripherals
  • - Industrial-grade metal housings withstand harsh warehouse and factory environments
  • - Compatible with all major operating systems, including Windows, macOS and Chrome
Warranty: 1-year limited
Long product name Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black :
The short editorial description of Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black

1-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 330 ft., TAA
More>>>
Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black:
The official marketing text of Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black as supplied by the manufacturer

Industrial-Grade Extender Connects Your Computer to a USB Device up to 330 ft. Away
This plug-and-play extender kit with heavy-duty all-metal housings is ideal for connecting your office computer’s USB-A port to a printer, 1080p webcam, external hard drive or other USB device located up to 330 feet (100 meters) away. The B203-101-IND-ER includes a local transmitter and a remote receiver that extends USB 2.0 signals over user-supplied Cat6 cabling (such as N202-Series Cat6 Ethernet cables).

Built-In Power over Cable Technology Provides Power to Avoid Bulky Power Bricks
PoC powers the transmitter over Cat6 cable. Green and orange LEDs on both units will light up to indicate they are receiving power and data is being transmitted. PoC gives you the freedom to place the transmitter or receiver away from AC outlets, avoiding the hassle of running new power lines and multiple bulky power bricks. Note
: if connected to a high-density USB hard drive, you may use the receiver’s RS-232 Phoenix connector or external power supply to add external power.

Protects Your Devices Against Electrostatic Discharge (ESD)
Machines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This extender kit provides ESD protection to ±15 kV, reducing potential static damage to your connected USB peripherals. The durable metal transmitter and receiver units withstand harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses.

With Great Distance Comes Great Flexibility
By extending the USB connection beyond the standard 16-foot distance limitation to 330 feet, the B203-101-IND-ER provides workstation flexibility to place your computer and the USB device where they are best suited. This extender kit supports USB 2.0 data transfer rates up to 300 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.

Plug-and-Play Kit Offers Flexible Power and Installation Options
With user-supplied USB cables, connect the transmitter to your computer and the receiver to your USB peripheral. Connect the transmitter and receiver with a user-supplied Cat6 cable (all cables sold separately). The extender kit requires no software to download and install. The metal chassis rest easily on any flat surface or mount to a wall or DIN rail using the included hardware. A power supply with international plug adapters, as well as a RS-232 Phoenix adapter supporting a DC voltage range from 9-36V, are included for connecting external power to the unit as needed.

TAA-Compliant for GSA Schedule Purchases
The B203-101-IND-ER is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black:
This short summary of the Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B203-101-IND-ER, Network transmitter & receiver, 100 m, 300 Mbit/s, Cat6, Cat6a, Black, Metal

Long summary description Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B203-101-IND-ER network extender Network transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B203-101-IND-ER. Type: Network transmitter & receiver, Maximum transfer distance: 100 m, Data transfer rate: 300 Mbit/s. Product colour: Black, Housing material: Metal, Country of origin: Taiwan. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input operating current: 0.35 A. Weight: 450 g, Transmitter width: 6,24 cm, Transmitter depth: 2,7 cm. Package type: Box, Package width: 260,1 mm, Package depth: 164,1 mm

Performance
Type *
Network transmitter & receiver
Maximum transfer distance *
100 m
Data transfer rate
300 Mbit/s
Cable types supported
Cat6, Cat6a
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Ports & interfaces
RJ-45 ports quantity (transmitter)
1
RJ-45 ports quantity (receiver)
1
USB 2.0 ports quantity
2
DC-in jack
Yes
Terminal block port
Yes
Design
Product colour
Black
Housing material
Metal
LED indicators
Yes
Country of origin
Taiwan
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input operating current
0.35 A
External power adapter
Yes
Operating voltage
5 V
Output current
2 A
Included power plug types
AU, EU, NA, UK
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
450 g
Transmitter width
6,24 cm
Transmitter depth
2,7 cm
Transmitter height
11,5 cm
Transmitter weight
450 g
Receiver width
6,24 cm
Receiver depth
2,7 cm
Receiver height
11,5 cm
Receiver weight
450 g
Cable length
1,37 m
Packaging content
Manual
Yes
AC adapter included
Yes
Packaging data
Package type
Box
Package width
260,1 mm
Package depth
164,1 mm
Package height
55,1 mm
Package weight
760 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332260595
Harmonized System (HS) code
85176990
Master (outer) case width
573 mm
Master (outer) case length
273 mm
Master (outer) case height
175 mm
Master (outer) case weight
7,9 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)