location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust AMI mouse PS/2 Opto-mechanical 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMI MOUSE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11930
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:02:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust AMI mouse PS/2 Opto-mechanical 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Opto-mechanical 400 DPI White
  • - PS/2
  • - Control panel: 2
Long product name Trust AMI mouse PS/2 Opto-mechanical 400 DPI :
The short editorial description of Trust AMI mouse PS/2 Opto-mechanical 400 DPI

TRUST AMI MOUSE PS2 IN (NMS)
More>>>
Trust AMI mouse PS/2 Opto-mechanical 400 DPI:
The official marketing text of Trust AMI mouse PS/2 Opto-mechanical 400 DPI as supplied by the manufacturer

Trust Computer Products provides an innovative, complete and affordable range of computer and game console accessories that increase both the functionality and creativity, and in doing so create a high level of satisfaction, regardless of the use or the environment of the user.


This excellent 2-button PS/2 mouse is suitable for both right-handed and left-handed users. Get maximum comfort with the mouse from Trust!

Short summary description Trust AMI mouse PS/2 Opto-mechanical 400 DPI:
This short summary of the Trust AMI mouse PS/2 Opto-mechanical 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust AMI MOUSE, Opto-mechanical, PS/2, 400 DPI, White

Long summary description Trust AMI mouse PS/2 Opto-mechanical 400 DPI:
This is an auto-generated long summary of Trust AMI mouse PS/2 Opto-mechanical 400 DPI based on the first three specs of the first five spec groups.

Trust AMI MOUSE. Movement detection technology: Opto-mechanical, Device interface: PS/2, Movement resolution: 400 DPI, Control panel: 2. Product colour: White

Mouse
Device interface *
PS/2
Movement detection technology *
Opto-mechanical
Movement resolution *
400 DPI
Control panel *
2
Design
Product colour *
White
System requirements
Minimum processor
Intel 386
System requirements
Minimum storage drive space
1 MB
Minimum RAM
4 MB
Weight & dimensions
Weight
300 g
Other features
Compatibility
PC
Compatible operating systems
Microsoft DOS, Microsoft Windows 3.x/95/98, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition
Mouse dimensions (WxDxH)
64 x 118 x 36 mm
Brand Image Product code Product Stock Price from
Trust AMI 150T OPTICAL WEB SCROLL mouse Trust AMI 150T OPTICAL WEB SCROLL mouse
(show image)
12680 AMI MOUSE 150T OPTICAL WEB SCROLL 0.00
(excl. VAT)
0 (incl. VAT)