location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X680 90 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X680SA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:18
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung X680 90 g:
This short summary of the Samsung X680 90 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X680, 128 x 160 pixels, Bluetooth

Long summary description Samsung X680 90 g:
This is an auto-generated long summary of Samsung X680 90 g based on the first three specs of the first five spec groups.

Samsung X680. Display resolution: 128 x 160 pixels, External display: STN. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 250 h. Weight: 90 g

Display
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Colour
65536 colours
External display *
STN
External display resolution
96 x 64 pixels
External display number of colours
Monochrome
Memory
Internal memory
35 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
6 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
90 g
Width
88 mm
Depth
44 mm
Height
19 mm
Phone features
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:58:33
Uk has collected 1 expert review for Samsung X680 90 g and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 22:58:33
The Samsung X680 is an entry level handset without the bells and whistles, but still manages to include a stylish flip design, Bluetooth and an MP3 player - all for a competitive price. Features The X680 performs well for voice calls, with good in-call...
Good Well built, stylish design, great keypad and controls, user interface...
Bad Bluetooth only 1.1, low resolution internal display The Final Word The X680 is an ideal phone for the budget conscious consumer. Its well built, has Bluetooth and MP3 capabilities, and also features an attractive design.
Bottom line The X680 is an ideal phone for the budget conscious consumer. Its well built, has Bluetooth and MP3 capabilities, and also features an attractive design.
70%