location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2151ws
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC506AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962709962 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,6 cm (21.5")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 30 W
Warranty: Limited one-year parts and repair labour
Long product name HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The short editorial description of HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

HP L2151ws 21.5 inch Diagonal Full HD LCD Monitor
More>>>
HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official marketing text of HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The HP L2151ws is a great combination of performance and affordability for widescreen viewing. Enjoy movies, videos and surfing with bright, crisp images, a sleek eco-smart design and enhanced comfort features, plus a variety of viewing angles.

Enjoy the ultra-slim design

• With the stylish design of the HP 2151ws Full HD LCD monitor, you'll enjoy viewing comfort and maximise your desk space. You can surf, play or watch at the perfect angle, thanks to the adjustable tilt screen.


Stunning views and great resolution

• With 1920 x 1080 resolution and 16:9 aspect ratio, you'll enjoy crisp, clear graphics and video. 72% Colour Gamut delivers vivid, saturated primary colours, while fast response time helps reduce blur in movies or games.


Save energy and money

• The HP L2151ws is ENERGY STAR® qualified and designed with the environment in mind. Get minimised power consumption plus the peace of mind of environmentally sound materials and construction.

Short summary description HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2151ws, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP L2151ws computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP L2151ws. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Colour *
16.78 million colours
Pixel pitch
0,248 x 0,248 mm
Digital horizontal frequency
24 - 94 kHz
Digital vertical frequency
48 - 76 Hz
3D compatibility
No
Performance
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
FCC, CE, CISPR, VCCI, GOST
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
5 - 95%
Packaging content
Cables included
DVI
Weight & dimensions
Width (without stand)
514 mm
Depth (without stand)
180 mm
Height (without stand)
359 mm
Weight (without stand)
3,1 kg
Packaging data
Package weight
5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
590 x 114 x 401 mm