location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 600 mouse Bluetooth Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY50X88832
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632482072 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2024 23:55:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 600 mouse Bluetooth Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 2400 DPI Grey
  • - Bluetooth
  • - Scroll type: Ball Control panel: 3
  • - AA
Long product name Lenovo 600 mouse Bluetooth Optical 2400 DPI :
The short editorial description of Lenovo 600 mouse Bluetooth Optical 2400 DPI

Lenovo 600 Bluetooth Silent Mouse, Bluetooth 5.0, 61 g, 3 (left click, right click, scroll click), Right/Left buttons - up to 3 million clicks; Scroll button - up to 100,000 clicks, DPI (2400, 1600, 800), Blue Optical Sensor
More>>>
Lenovo 600 mouse Bluetooth Optical 2400 DPI:
The official marketing text of Lenovo 600 mouse Bluetooth Optical 2400 DPI as supplied by the manufacturer

Overview

The Lenovo 600 Bluetooth Silent Mouse takes a well-worn concept and turns it on its head, delivering a productivity device that doesn’t get in the way of the busy individuals who use it. It is sculpted to be comfortable to rest your palm on, with a low-profile, minimalist design that makes the mouse easy to carry and fit into pockets without bulging. Get more done with the blue optical sensor that allows you to work on most surfaces, revolutionary, distraction-free silent buttons, and on-the-fly adjustable DPI controls. Effortlessly pair with up to two devices at once and quickly switch between them with the push of a button, thanks to Bluetooth 5.0 and Microsoft Swift Pair technology.

Short summary description Lenovo 600 mouse Bluetooth Optical 2400 DPI:
This short summary of the Lenovo 600 mouse Bluetooth Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 600, Optical, Bluetooth, 2400 DPI, Grey

Long summary description Lenovo 600 mouse Bluetooth Optical 2400 DPI:
This is an auto-generated long summary of Lenovo 600 mouse Bluetooth Optical 2400 DPI based on the first three specs of the first five spec groups.

Lenovo 600. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Ball. Power source: Batteries. Product colour: Grey

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Ball
Control panel *
3
Buttons durability (million clicks)
3
Customizable movement resolution
Yes
Mouse
Certification
ANATEL, ANRT, ARTCI, BSMI, CB, CE-RED-EMC+RF, CERT, cTUVus, DWLF&M, EN62471, ENACOM, FCC ID, IC, ictQATAR, IMDA, JRF, KC, MIC, NCC, SRRC, SUBTEL, TRA, TRA, TRC, TUV Mark, UCC, WPC
Design
Product colour *
Grey
Power
Power source *
Batteries
Battery type
AA
Weight & dimensions
Width
107 mm
Depth
58 mm
Height
29 mm
Weight
61 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)