location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBP1058 mobile phone spare part Battery Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBP1058
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP1058
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965946503
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 09:08:59
The date of the most recent change of the data-sheet in Icecat's system
CoreParts MBP1058 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBP1058 mobile phone spare part Battery Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBP1058 mobile phone spare part Battery Grey :
The short editorial description of CoreParts MBP1058 mobile phone spare part Battery Grey

Mobile Battery for HP 4Wh Li-ion 3.7V 1200mAh Ipaq Htc
More>>>
Short summary description CoreParts MBP1058 mobile phone spare part Battery Grey:
This short summary of the CoreParts MBP1058 mobile phone spare part Battery Grey data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBP1058, Battery, Grey, Lithium Polymer (LiPo), 1200 mAh, 3,7 V, CE

Long summary description CoreParts MBP1058 mobile phone spare part Battery Grey:
This is an auto-generated long summary of CoreParts MBP1058 mobile phone spare part Battery Grey based on the first three specs of the first five spec groups.

CoreParts MBP1058. Product type: Battery, Product colour: Grey, Battery technology: Lithium Polymer (LiPo). Width: 41 mm, Height: 62 mm, Depth: 12 mm. Quantity per pack: 1 pc(s), Package width: 86 mm, Package depth: 29 mm. Dimensions (WxDxH): 62,30 x 41,80 x 6,10 mm, Compatible products: - Compaq/HP iPAQ: HW6500, HW6510, HW6515, HW6910, HW6915, HW6920, HW6940, HW6945, HW6965\n- Dopod:..., Number of batteries included: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)