AMD Ryzen 5 3400G (4MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, DVD-RW, AMD Radeon RX Vega 11, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
A look you’ll love. Performance you can depend on.A stylish desktop PC that blends modern design with proven technology, from a trusted brand you can count on. Whether working on your latest project, watching videos or everyday tasks – take on more confidently with a dependable PC.
HP M01-F0109jp, 3,7 GHz, AMD Ryzen™ 5, 8 GB, 2,26 TB, DVD-RW, Windows 10 Home
HP M01-F0109jp. Processor frequency: 3,7 GHz, Processor type: AMD Ryzen™ 5, Processor: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drives: DVD-RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Mini Tower. Product type: PC